Molex Connectors Ribbon & FFC 39-53-2034

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Ribbon & FFC - 39-53-2034 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Ribbon & FFC
39-53-2034
Connectors Ribbon & FFC 39-53-2034
1.25 FFC ZIF HSG ASSY 3CKT

1.25 FFC ZIF HSG ASSY 3CKT

Buy Now
Connector, Ffc/fpc, 3Pos, 1Row, 1.25Mm; Pitch Spacing Molex - 58J8664 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 3Pos, 1Row, 1.25Mm; Pitch Spacing Molex
58J8664
Connector, Ffc/fpc, 3Pos, 1Row, 1.25Mm; Pitch Spacing Molex 58J8664
CONNECTOR, FFC/FPC, 3POS, 1ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:3Contacts; Gender:Receptacle; Product Range:Easy-On 5597 Series; Contact Termination Type:Through Hole; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 3POS, 1ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:3Contacts; Gender:Receptacle; Product Range:Easy-On 5597 Series; Contact Termination Type:Through Hole; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site
Flex Cable Connector,pcb Mount,3 Contacts,number Of Contact Rows Molex - 92M0389 - Newark, An Avnet Company
Chicago, IL, United States
Flex Cable Connector,pcb Mount,3 Contacts,number Of Contact Rows Molex
92M0389
Flex Cable Connector,pcb Mount,3 Contacts,number Of Contact Rows Molex 92M0389
Flex Cable Connector,PCB Mount,3 Contacts,Number Of Contact Rows:1,PC TAIL Terminal,LOCKING RoHS Compliant: Yes

Flex Cable Connector,PCB Mount,3 Contacts,Number Of Contact Rows:1,PC TAIL Terminal,LOCKING RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-53-2034 39-53-2034 58J8664 92M0389
Product Name Connectors Ribbon & FFC Connector, Ffc/fpc, 3Pos, 1Row, 1.25Mm; Pitch Spacing Molex Flex Cable Connector,pcb Mount,3 Contacts,number Of Contact Rows Molex
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1328-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details