Molex Wtb Connector, Header, 5Pos, 1Row, 4.2Mm; Connector Systems Molex 39-30-3058

Description
WTB CONNECTOR, HEADER, 5POS, 1ROW, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit Jr. 5569 Series RoHS Compliant: Yes
Datasheet
Description
WTB CONNECTOR, HEADER, 5POS, 1ROW, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit Jr. 5569 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Connector, Header, 5Pos, 1Row, 4.2Mm; Connector Systems Molex - 01AH8350 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 5Pos, 1Row, 4.2Mm; Connector Systems Molex
01AH8350
Wtb Connector, Header, 5Pos, 1Row, 4.2Mm; Connector Systems Molex 01AH8350
WTB CONNECTOR, HEADER, 5POS, 1ROW, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit Jr. 5569 Series RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 5POS, 1ROW, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit Jr. 5569 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 01AH8350
Product Name Wtb Connector, Header, 5Pos, 1Row, 4.2Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-B011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q445-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
20A/125V North American Snap-In Receptacle - 88233100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details