Molex Circular Connectors - Circular Connectors - Housings - 39-30-3035 39-30-3035

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995535-39-30-3035 Packaging: Bulk Number of Positions: 3 Pitch: 4.2 mm Color: Natural Connector Type: Male Pin Number of Rows: 1 Termination: Solder Fastening Type: Ramp Contact Material: Brass Voltage Rating: 600 V Current Rating: 13 A Number of Contacts: 3 Gender: Male Length: 13.8 mm Housing Material: Nylon Number of Circuits: 3 Orientation: Right Angle Contact Plating: Tin Housing Color: Natural Number of Ports: 1 Number of Terminals: 3 Contact Resistance: 10 mΩ Height: 7.7 mm Material: Brass, Nylon Number of Pins: 2 Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 1-282003-6; 39-30-1039; 171814-0003; 39-30-2030; 640389-3; 1-1123723-3; 1-1318301-3; 39-30-3036; 640385-30039303035; 039303035; 39--30-3035; 39-30-3035.; 39303035; 39303035.; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 13.9 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 600 V Voltage Rating (DC): 600 V Lead Pitch: 4.2 mm
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995535-39-30-3035 Packaging: Bulk Number of Positions: 3 Pitch: 4.2 mm Color: Natural Connector Type: Male Pin Number of Rows: 1 Termination: Solder Fastening Type: Ramp Contact Material: Brass Voltage Rating: 600 V Current Rating: 13 A Number of Contacts: 3 Gender: Male Length: 13.8 mm Housing Material: Nylon Number of Circuits: 3 Orientation: Right Angle Contact Plating: Tin Housing Color: Natural Number of Ports: 1 Number of Terminals: 3 Contact Resistance: 10 mΩ Height: 7.7 mm Material: Brass, Nylon Number of Pins: 2 Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 1-282003-6; 39-30-1039; 171814-0003; 39-30-2030; 640389-3; 1-1123723-3; 1-1318301-3; 39-30-3036; 640385-30039303035; 039303035; 39--30-3035; 39-30-3035.; 39303035; 39303035.; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 13.9 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 600 V Voltage Rating (DC): 600 V Lead Pitch: 4.2 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 39-30-3035 - 995535-39-30-3035 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 39-30-3035
995535-39-30-3035
Circular Connectors - Circular Connectors - Housings - 39-30-3035 995535-39-30-3035
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995535-39-30-3035 Packaging: Bulk Number of Positions: 3 Pitch: 4.2 mm Color: Natural Connector Type: Male Pin Number of Rows: 1 Termination: Solder Fastening Type: Ramp Contact Material: Brass Voltage Rating: 600 V Current Rating: 13 A Number of Contacts: 3 Gender: Male Length: 13.8 mm Housing Material: Nylon Number of Circuits: 3 Orientation: Right Angle Contact Plating: Tin Housing Color: Natural Number of Ports: 1 Number of Terminals: 3 Contact Resistance: 10 mΩ Height: 7.7 mm Material: Brass, Nylon Number of Pins: 2 Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 1-282003-6; 39-30-1039; 171814-0003; 39-30-2030; 640389-3; 1-1123723-3; 1-1318301-3; 39-30-3036; 640385-30039303035; 039303035; 39--30-3035; 39-30-3035.; 39303035; 39303035.; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 13.9 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 600 V Voltage Rating (DC): 600 V Lead Pitch: 4.2 mm

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995535-39-30-3035
Packaging: Bulk
Number of Positions: 3
Pitch: 4.2 mm
Color: Natural
Connector Type: Male Pin
Number of Rows: 1
Termination: Solder
Fastening Type: Ramp
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 13 A
Number of Contacts: 3
Gender: Male
Length: 13.8 mm
Housing Material: Nylon
Number of Circuits: 3
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Natural
Number of Ports: 1
Number of Terminals: 3
Contact Resistance: 10 mΩ
Height: 7.7 mm
Material: Brass, Nylon
Number of Pins: 2
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 1-282003-6; 39-30-1039; 171814-0003; 39-30-2030; 640389-3; 1-1123723-3; 1-1318301-3; 39-30-3036; 640385-30039303035; 039303035; 39--30-3035; 39-30-3035.; 39303035; 39303035.;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 13.9 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 600 V
Voltage Rating (DC): 600 V
Lead Pitch: 4.2 mm

Buy Now
Singapore, Singapore
13A 600V Electronic Connector
316-39-30-3035
13A 600V Electronic Connector 316-39-30-3035
3 Pos Rectangular Power Connector, 13A, 600V, Male, Solder, RA Product overview: 39-30-3035 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-30-3035 can be used for catalog matching and distributor lookup.

3 Pos Rectangular Power Connector, 13A, 600V, Male, Solder, RA Product overview: 39-30-3035 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-30-3035 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 6705849P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705849P
PCB Headers 6705849P
Molex 39-30-3035 PCB Header

Molex 39-30-3035 PCB Header

Supplier's Site
PCB Headers - 6705849 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705849
PCB Headers 6705849
Molex 39-30-3035 PCB Header

Molex 39-30-3035 PCB Header

Supplier's Site
Connectors - 39-30-3035 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-30-3035
Connectors 39-30-3035
3CKT R/A MINI FIT HEADER

3CKT R/A MINI FIT HEADER

Buy Now
Connector, Header, 3Pos, 1Row, 4.2Mm; Connector Systems Molex - 35H6995 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 4.2Mm; Connector Systems Molex
35H6995
Connector, Header, 3Pos, 1Row, 4.2Mm; Connector Systems Molex 35H6995
CONNECTOR, HEADER, 3POS, 1ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Minifit Jr Ra Sr /peg Tin V-2 3Ckt Rohs Compliant Molex - 26AC7304 - Newark, An Avnet Company
Chicago, IL, United States
Minifit Jr Ra Sr /peg Tin V-2 3Ckt Rohs Compliant Molex
26AC7304
Minifit Jr Ra Sr /peg Tin V-2 3Ckt Rohs Compliant Molex 26AC7304
MINIFIT JR RA SR /PEG TIN V-2 3CKT ROHS COMPLIANT: YES

MINIFIT JR RA SR /PEG TIN V-2 3CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 995535-39-30-3035 316-39-30-3035 39-30-3035 6705849P 6705849 39-30-3035 35H6995 26AC7304
Product Name Circular Connectors - Circular Connectors - Housings - 39-30-3035 13A 600V Electronic Connector PCB Headers PCB Headers Connectors Connector, Header, 3Pos, 1Row, 4.2Mm; Connector Systems Molex Minifit Jr Ra Sr /peg Tin V-2 3Ckt Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors Wire to Board Connector Board to Board Connector; Wire to Board Connector
Termination Solder Solder Solder Through Hole Right Angle
Mounting Through Hole Through hole
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 114916P2 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
XC5(DIN Twin-contact Connectors)   - XC5E-5021 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
4 suppliers