PLUG & SOCKET CONN, HEADER, 24POS, 4.2MM; Series:Mini-Fit Jr; Pitch Spacing:4.2mm; Contact Termination:Through Hole Right Angle; No. of Contacts:24; No. of Rows:2; Connector Mounting:PCB; Gender:Header; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 56H8366 |
| Product Name | Plug & Socket Conn, Header, 24Pos, 4.2Mm; Series Molex |
| Product Type | IC Socket; IC Headers |