Molex Connector, Header, 12Pos, 2Row, 4.2Mm; Pitch Spacing Molex 39-30-1121

Description
CONNECTOR, HEADER, 12POS, 2ROW, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5569 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 12POS, 2ROW, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5569 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 12Pos, 2Row, 4.2Mm; Pitch Spacing Molex - 74AC2855 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2Row, 4.2Mm; Pitch Spacing Molex
74AC2855
Connector, Header, 12Pos, 2Row, 4.2Mm; Pitch Spacing Molex 74AC2855
CONNECTOR, HEADER, 12POS, 2ROW, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5569 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 2ROW, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5569 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site
Plug & Socket Conn, Header, 12Pos, 4.2Mm; Series Molex - 25H7426 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Conn, Header, 12Pos, 4.2Mm; Series Molex
25H7426
Plug & Socket Conn, Header, 12Pos, 4.2Mm; Series Molex 25H7426
PLUG & SOCKET CONN, HEADER, 12POS, 4.2MM; Series:Mini-Fit Jr; Pitch Spacing:4.2mm; Contact Termination:Through Hole Right Angle; No. of Contacts:12; No. of Rows:2; Connector Mounting:PCB; Gender:Header; Contact Material:Brass RoHS Compliant: Yes

PLUG & SOCKET CONN, HEADER, 12POS, 4.2MM; Series:Mini-Fit Jr; Pitch Spacing:4.2mm; Contact Termination:Through Hole Right Angle; No. of Contacts:12; No. of Rows:2; Connector Mounting:PCB; Gender:Header; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 74AC2855 25H7426
Product Name Connector, Header, 12Pos, 2Row, 4.2Mm; Pitch Spacing Molex Plug & Socket Conn, Header, 12Pos, 4.2Mm; Series Molex
Product Type IC Headers IC Socket; IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal .082
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Discrete Sockets - 1730987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
25+25 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-2245096F3 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers