Molex Plug & Socket Conn, Header, 8Pos, 4.2Mm; Series Molex 39-30-1082

Description
PLUG & SOCKET CONN, HEADER, 8POS, 4.2MM; Series:Mini-Fit Jr; Pitch Spacing:4.2mm; Contact Termination:Through Hole Right Angle; No. of Contacts:8; No. of Rows:2; Connector Mounting:PCB; Gender:Header; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONN, HEADER, 8POS, 4.2MM; Series:Mini-Fit Jr; Pitch Spacing:4.2mm; Contact Termination:Through Hole Right Angle; No. of Contacts:8; No. of Rows:2; Connector Mounting:PCB; Gender:Header; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Conn, Header, 8Pos, 4.2Mm; Series Molex - 98B6364 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Conn, Header, 8Pos, 4.2Mm; Series Molex
98B6364
Plug & Socket Conn, Header, 8Pos, 4.2Mm; Series Molex 98B6364
PLUG & SOCKET CONN, HEADER, 8POS, 4.2MM; Series:Mini-Fit Jr; Pitch Spacing:4.2mm; Contact Termination:Through Hole Right Angle; No. of Contacts:8; No. of Rows:2; Connector Mounting:PCB; Gender:Header; Contact Material:Brass RoHS Compliant: Yes

PLUG & SOCKET CONN, HEADER, 8POS, 4.2MM; Series:Mini-Fit Jr; Pitch Spacing:4.2mm; Contact Termination:Through Hole Right Angle; No. of Contacts:8; No. of Rows:2; Connector Mounting:PCB; Gender:Header; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 8Pos, 2Row, 4.2Mm; Pitch Spacing Molex - 39AH6163 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 4.2Mm; Pitch Spacing Molex
39AH6163
Connector, Header, 8Pos, 2Row, 4.2Mm; Pitch Spacing Molex 39AH6163
CONNECTOR, HEADER, 8POS, 2ROW, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:8Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5569 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:8Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5569 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 98B6364 39AH6163
Product Name Plug & Socket Conn, Header, 8Pos, 4.2Mm; Series Molex Connector, Header, 8Pos, 2Row, 4.2Mm; Pitch Spacing Molex
Product Type IC Socket; IC Headers IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Number of Contacts 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details
For .025 -.037
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details