Molex Connectors 39-30-1062

Description
MINIFIT JR RA DR /PEGS 30AU V
Request a Quote Datasheet
Description
MINIFIT JR RA DR /PEGS 30AU V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 39-30-1062 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-30-1062
Connectors 39-30-1062
MINIFIT JR RA DR /PEGS 30AU V

MINIFIT JR RA DR /PEGS 30AU V

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 6705760 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705760
PCB Headers 6705760
Molex 39-30-1062 PCB Header

Molex 39-30-1062 PCB Header

Supplier's Site
PCB Headers - 6705760P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705760P
PCB Headers 6705760P
Molex 39-30-1062 PCB Header

Molex 39-30-1062 PCB Header

Supplier's Site
Circular Connectors - Circular Connectors - Housings - 39-30-1062 - 960407-39-30-1062 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 39-30-1062
960407-39-30-1062
Circular Connectors - Circular Connectors - Housings - 39-30-1062 960407-39-30-1062
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960407-39-30-1062 Packaging: Bulk Number of Positions: 6 Pitch: 4.2 mm Color: Natural Number of Rows: 2 Row Spacing: 5.5 mm Termination: Solder Contact Material: Brass, Tin Voltage Rating: 600 V Current Rating: 8 A Number of Contacts: 6 Gender: Male Length: 13.8 mm Housing Material: Nylon Number of Circuits: 6 Orientation: Right Angle Contact Plating: Gold Housing Color: Natural Contact Resistance: 10 mΩ Height: 9.6 mm Material: Brass Contact Gender: Male Width: 12.8 mm Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 19.4 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536694040 Max Voltage Rating (AC): 600 V Voltage Rating (DC): 600 V REACH SVHC: No SVHC Lead Pitch: 4.2 mm ELV: Compliant Flammability Rating: UL94 V-0 Max Current Rating: 9 A Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960407-39-30-1062
Packaging: Bulk
Number of Positions: 6
Pitch: 4.2 mm
Color: Natural
Number of Rows: 2
Row Spacing: 5.5 mm
Termination: Solder
Contact Material: Brass, Tin
Voltage Rating: 600 V
Current Rating: 8 A
Number of Contacts: 6
Gender: Male
Length: 13.8 mm
Housing Material: Nylon
Number of Circuits: 6
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Natural
Contact Resistance: 10 mΩ
Height: 9.6 mm
Material: Brass
Contact Gender: Male
Width: 12.8 mm
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 19.4 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536694040
Max Voltage Rating (AC): 600 V
Voltage Rating (DC): 600 V
REACH SVHC: No SVHC
Lead Pitch: 4.2 mm
ELV: Compliant
Flammability Rating: UL94 V-0
Max Current Rating: 9 A
Glow Wire Compliant: Non-compliant

Buy Now
Singapore, Singapore
13A 600V Electronic Connector
316-39-30-1062
13A 600V Electronic Connector 316-39-30-1062
6 Pos Rectangular Power Connector, 13A, 600V, Male, Solder, Right Angle Product overview: 39-30-1062 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-30-1062 can be used for catalog matching and distributor lookup.

6 Pos Rectangular Power Connector, 13A, 600V, Male, Solder, Right Angle Product overview: 39-30-1062 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-30-1062 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex - 56H8344 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex
56H8344
Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex 56H8344
CONNECTOR, HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Minifit Jr Ra Dr /pegs 30Au V-0 6Ckt Rohs Compliant Molex - 79AH9858 - Newark, An Avnet Company
Chicago, IL, United States
Minifit Jr Ra Dr /pegs 30Au V-0 6Ckt Rohs Compliant Molex
79AH9858
Minifit Jr Ra Dr /pegs 30Au V-0 6Ckt Rohs Compliant Molex 79AH9858
MINIFIT JR RA DR /PEGS 30AU V-0 6CKT ROHS COMPLIANT: YES

MINIFIT JR RA DR /PEGS 30AU V-0 6CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-30-1062 39-30-1062 6705760 6705760P 960407-39-30-1062 316-39-30-1062 56H8344 79AH9858
Product Name Connectors PCB Headers PCB Headers Circular Connectors - Circular Connectors - Housings - 39-30-1062 13A 600V Electronic Connector Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex Minifit Jr Ra Dr /pegs 30Au V-0 6Ckt Rohs Compliant Molex
Connector Type Wire to Board Connector Circular / Cylindrical Connectors Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle Right Angle
Termination Solder Solder Solder Through Hole Right Angle
Mounting Through hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - EBG.3P.306.PLWG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 6.0 amps
View Details
2 suppliers
XC5(DIN Twin-contact Connectors)   - XC5E-5021 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
4 suppliers