Molex Wtb Conn, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Molex 39-29-9127

Description
WTB CONN, HEADER, 12POS, 2ROW, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes
Datasheet
Description
WTB CONN, HEADER, 12POS, 2ROW, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Molex - 01AH8338 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Molex
01AH8338
Wtb Conn, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Molex 01AH8338
WTB CONN, HEADER, 12POS, 2ROW, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

WTB CONN, HEADER, 12POS, 2ROW, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 01AH8338
Product Name Wtb Conn, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-V2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
South African 15A Plug; Made to BS 546 standard - 88010764 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; BS 546
View Details
Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details