Suzhou Ele Mfg Co., Ltd. 4.2 Amp Dual USB Charger, 21 W Duplex Tamper Resistant Outlet R1620D42AA

Description
Tamper-Resistant (TR) Models: Comply with NECrequirements mandating that all 15A and 20A receptacles installed in dwelling units must be listed as tamper-resistant. Shutter mechanism inside the receptacle blocks the access to the contacts unless a two or three prong plug is inserted. | Flame Resistance Material: 5VA flame resistance enclosure material is used for USB receptacles. It can resist burning and withstand heat to prevent fires. | Extremely Low Standby Power Consumption: A USB receptacle features extremely low standby power consumption, which is less than 50mW/h and will help you save more power than the ordinary USB receptacles. | Efficiency Level VI: A USB receptacle reaches up to 87% energy efficiency according to DOE & CEC lab testing, which is higher than the average testing result of most similar products in the market. The higher the energy efficiency, the lower it costs you to charge your devices. | Circuit Protection: The circuit integrates overcurrent protection, overload protection, overvoltage protection, undervoltage protection, short circuit protection, ESD (Electro-Static discharge) protection to protect the USB Receptacle from working in abnormal conditions, which helps keeping both the receptacle and the device safe.
Request a Quote
Description
Tamper-Resistant (TR) Models: Comply with NECrequirements mandating that all 15A and 20A receptacles installed in dwelling units must be listed as tamper-resistant. Shutter mechanism inside the receptacle blocks the access to the contacts unless a two or three prong plug is inserted. | Flame Resistance Material: 5VA flame resistance enclosure material is used for USB receptacles. It can resist burning and withstand heat to prevent fires. | Extremely Low Standby Power Consumption: A USB receptacle features extremely low standby power consumption, which is less than 50mW/h and will help you save more power than the ordinary USB receptacles. | Efficiency Level VI: A USB receptacle reaches up to 87% energy efficiency according to DOE & CEC lab testing, which is higher than the average testing result of most similar products in the market. The higher the energy efficiency, the lower it costs you to charge your devices. | Circuit Protection: The circuit integrates overcurrent protection, overload protection, overvoltage protection, undervoltage protection, short circuit protection, ESD (Electro-Static discharge) protection to protect the USB Receptacle from working in abnormal conditions, which helps keeping both the receptacle and the device safe.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4.2 Amp Dual USB Charger, 21 W Duplex Tamper Resistant Outlet - R1620D42AA - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
4.2 Amp Dual USB Charger, 21 W Duplex Tamper Resistant Outlet
R1620D42AA
4.2 Amp Dual USB Charger, 21 W Duplex Tamper Resistant Outlet R1620D42AA
Tamper-Resistant (TR) Models: Comply with NECrequirements mandating that all 15A and 20A receptacles installed in dwelling units must be listed as tamper-resistant. Shutter mechanism inside the receptacle blocks the access to the contacts unless a two or three prong plug is inserted. | Flame Resistance Material: 5VA flame resistance enclosure material is used for USB receptacles. It can resist burning and withstand heat to prevent fires. | Extremely Low Standby Power Consumption: A USB receptacle features extremely low standby power consumption, which is less than 50mW/h and will help you save more power than the ordinary USB receptacles. | Efficiency Level VI: A USB receptacle reaches up to 87% energy efficiency according to DOE & CEC lab testing, which is higher than the average testing result of most similar products in the market. The higher the energy efficiency, the lower it costs you to charge your devices. | Circuit Protection: The circuit integrates overcurrent protection, overload protection, overvoltage protection, undervoltage protection, short circuit protection, ESD (Electro-Static discharge) protection to protect the USB Receptacle from working in abnormal conditions, which helps keeping both the receptacle and the device safe.

  • Tamper-Resistant (TR) Models: Comply with NECrequirements mandating that all 15A and 20A receptacles installed in dwelling units must be listed as tamper-resistant. Shutter mechanism inside the receptacle blocks the access to the contacts unless a two or three prong plug is inserted. |
  • Flame Resistance Material: 5VA flame resistance enclosure material is used for USB receptacles. It can resist burning and withstand heat to prevent fires. |
  • Extremely Low Standby Power Consumption: A USB receptacle features extremely low standby power consumption, which is less than 50mW/h and will help you save more power than the ordinary USB receptacles. |
  • Efficiency Level VI: A USB receptacle reaches up to 87% energy efficiency according to DOE & CEC lab testing, which is higher than the average testing result of most similar products in the market. The higher the energy efficiency, the lower it costs you to charge your devices. |
  • Circuit Protection: The circuit integrates overcurrent protection, overload protection, overvoltage protection, undervoltage protection, short circuit protection, ESD (Electro-Static discharge) protection to protect the USB Receptacle from working in abnormal conditions, which helps keeping both the receptacle and the device safe.
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Power Connectors
Product Number R1620D42AA
Product Name 4.2 Amp Dual USB Charger, 21 W Duplex Tamper Resistant Outlet
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

2 Type-A + 1 Type-C Triple USB Ports with 21W USB In Wall Outlet - ERU2221AAC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
Locking Outlet, 20 Amp 125 Volt/250 Volt L14-20R for Special Purpose - L1420RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
Locking Outlet, 30 Amp 125 Volt/250 Volt L14-30R for Special Purpose - L1430RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
15 Amp Tamper Resistant Duplex Outlet, Side Wire & Back Wire, Residential Grade - 2009W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details