Molex IC Sockets and Interconnects 39-29-9102

Description
Headers & Wire Housings 10 CKT VERT HEADER
Datasheet
Description
Headers & Wire Housings 10 CKT VERT HEADER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets and Interconnects - 39-29-9102 - ODG (Origin Data Global)
Shenzhen, China
IC Sockets and Interconnects
39-29-9102
IC Sockets and Interconnects 39-29-9102
Headers & Wire Housings 10 CKT VERT HEADER

Headers & Wire Housings 10 CKT VERT HEADER

Supplier's Site Datasheet
Plug & Socket Conn, Header, 10Pos, 4.2Mm; Series Molex - 18M8084 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Conn, Header, 10Pos, 4.2Mm; Series Molex
18M8084
Plug & Socket Conn, Header, 10Pos, 4.2Mm; Series Molex 18M8084
PLUG & SOCKET CONN, HEADER, 10POS, 4.2MM; Series:Mini-Fit Jr; Pitch Spacing:4.2mm; Contact Termination:Through Hole Vertical; No. of Contacts:10; No. of Rows:2; Connector Mounting:PCB; Gender:Header; Contact Material:Brass RoHS Compliant: Yes

PLUG & SOCKET CONN, HEADER, 10POS, 4.2MM; Series:Mini-Fit Jr; Pitch Spacing:4.2mm; Contact Termination:Through Hole Vertical; No. of Contacts:10; No. of Rows:2; Connector Mounting:PCB; Gender:Header; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Connector, Header, 10Pos, 2Row, 4.2Mm; Pitch Spacing Molex - 39AH6161 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 4.2Mm; Pitch Spacing Molex
39AH6161
Connector, Header, 10Pos, 2Row, 4.2Mm; Pitch Spacing Molex 39AH6161
CONNECTOR, HEADER, 10POS, 2ROW, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5566 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5566 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 39-29-9102 18M8084 39AH6161
Product Name IC Sockets and Interconnects Plug & Socket Conn, Header, 10Pos, 4.2Mm; Series Molex Connector, Header, 10Pos, 2Row, 4.2Mm; Pitch Spacing Molex
Product Type IC Socket; IC Headers IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Number of Contacts 10 10
Unlock Full Specs
to access all available technical data

Similar Products

Single Turret Terminal .115
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Headers & Wire Housings - 102541-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details