Molex PCB Headers 39-29-9023

Description
Molex 39-29-9023 PCB Header
Request a Quote Datasheet
Description
Molex 39-29-9023 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 6705556P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705556P
PCB Headers 6705556P
Molex 39-29-9023 PCB Header

Molex 39-29-9023 PCB Header

Supplier's Site
PCB Headers - 6705556 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705556
PCB Headers 6705556
Molex 39-29-9023 PCB Header

Molex 39-29-9023 PCB Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 39-29-9023 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-29-9023
Connectors 39-29-9023
2POS .165 TIN ST V-2 HDR 2POS .165 TIN ST V-2 HDR

2POS .165 TIN ST V-2 HDR 2POS .165 TIN ST V-2 HDR

Buy Now
Conn, Header, 2Pos, 2Row, 4.2Mm; Connector Systems Molex - 28M9391 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 2Pos, 2Row, 4.2Mm; Connector Systems Molex
28M9391
Conn, Header, 2Pos, 2Row, 4.2Mm; Connector Systems Molex 28M9391
CONN, HEADER, 2POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

CONN, HEADER, 2POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

Supplier's Site
Wtb Conn, Header, 2Pos, 2Row; Connector Systems Molex - 54AH8009 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 2Pos, 2Row; Connector Systems Molex
54AH8009
Wtb Conn, Header, 2Pos, 2Row; Connector Systems Molex 54AH8009
WTB CONN, HEADER, 2POS, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:Mini-Fit Jr. 5566 Series; Connector Shroud:- RoHS Compliant: Yes

WTB CONN, HEADER, 2POS, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:Mini-Fit Jr. 5566 Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet
A-5566-02A2 Rohs Compliant Molex - 26AC7257 - Newark, An Avnet Company
Chicago, IL, United States
A-5566-02A2 Rohs Compliant Molex
26AC7257
A-5566-02A2 Rohs Compliant Molex 26AC7257
A-5566-02A2 ROHS COMPLIANT: YES

A-5566-02A2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6705556P 6705556 39-29-9023 39-29-9023 28M9391 54AH8009 26AC7257
Product Name PCB Headers PCB Headers Connectors Conn, Header, 2Pos, 2Row, 4.2Mm; Connector Systems Molex Wtb Conn, Header, 2Pos, 2Row; Connector Systems Molex A-5566-02A2 Rohs Compliant Molex
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Bergstak ® - 10069525-041409LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Voltage Rating 100 volts
View Details
2 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2002-3211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers