Connector
CONNECTOR, HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes
A-5566-06B 6CKT ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 39-29-3066 | 39-29-3066 | 56H8202 | 28AC9160 |
| Product Name | Connectors | Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex | A-5566-06B 6Ckt Rohs Compliant Molex | |
| Connector Type | Board to Board Connector; Wire to Board Connector |