Molex Plug & Socket Conn, Header, 18Pos, 4.2Mm; Pitch Spacing Molex 39-28-9188

Description
PLUG & SOCKET CONN, HEADER, 18POS, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:18Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5566 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Brass RoHS Compliant: Yes
Description
PLUG & SOCKET CONN, HEADER, 18POS, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:18Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5566 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Conn, Header, 18Pos, 4.2Mm; Pitch Spacing Molex - 56H8161 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Conn, Header, 18Pos, 4.2Mm; Pitch Spacing Molex
56H8161
Plug & Socket Conn, Header, 18Pos, 4.2Mm; Pitch Spacing Molex 56H8161
PLUG & SOCKET CONN, HEADER, 18POS, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:18Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5566 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Brass RoHS Compliant: Yes

PLUG & SOCKET CONN, HEADER, 18POS, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:18Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5566 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 56H8161
Product Name Plug & Socket Conn, Header, 18Pos, 4.2Mm; Pitch Spacing Molex
Product Type IC Socket; IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103240-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Headers & Wire Housings - B5741-206-F-T-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
656T Series SSOP with Center Pad Connection Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 50 milliohms
Operating Temperature 150 C (302 F)
View Details