Molex Connectors Power 39-28-9128

Description
A-5566-12B2GS-210 1 CKT
Request a Quote Datasheet
Description
A-5566-12B2GS-210 1 CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Power - 39-28-9128 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
39-28-9128
Connectors Power 39-28-9128
A-5566-12B2GS-210 1 CKT

A-5566-12B2GS-210 1 CKT

Buy Now
Wtb Conn, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Molex - 01AH8319 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Molex
01AH8319
Wtb Conn, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Molex 01AH8319
WTB CONN, HEADER, 12POS, 2ROW, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

WTB CONN, HEADER, 12POS, 2ROW, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Power Connectors Power Connectors
Product Number 39-28-9128 01AH8319
Product Name Connectors Power Wtb Conn, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IEC 60320 C14 Snap-in AC Power Inlet with 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details