Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 39-28-8140

Description
Win Source Part Number: 1041108-39-28-8140 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Bag Standard Package: 1 Alternative Parts (Cross-Reference): 963357-3; 39-28-1143; 39-29-9142; 39-29-9146; 1-1586041-4; 1-1586585-2; 1-1586585-0-39288140 ; 0039288140; 039288140; 39288140; 5566-14A-210; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-39-28-8140 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1041108-39-28-8140 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Bag Standard Package: 1 Alternative Parts (Cross-Reference): 963357-3; 39-28-1143; 39-29-9142; 39-29-9146; 1-1586041-4; 1-1586585-2; 1-1586585-0-39288140 ; 0039288140; 039288140; 39288140; 5566-14A-210; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-39-28-8140 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1041108-39-28-8140 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1041108-39-28-8140
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1041108-39-28-8140
Win Source Part Number: 1041108-39-28-8140 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Bag Standard Package: 1 Alternative Parts (Cross-Reference): 963357-3; 39-28-1143; 39-29-9142; 39-29-9146; 1-1586041-4; 1-1586585-2; 1-1586585-0-39288140 ; 0039288140; 039288140; 39288140; 5566-14A-210; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-39-28-8140 RoHS Status: RoHS non-compliant

Win Source Part Number: 1041108-39-28-8140
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: *
Package: Bag
Standard Package: 1
Alternative Parts (Cross-Reference): 963357-3; 39-28-1143; 39-29-9142; 39-29-9146; 1-1586041-4; 1-1586585-2; 1-1586585-0-39288140; 0039288140; 039288140; 39288140; 5566-14A-210;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-39-28-8140
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Connector, Header, 14Pos, 2Row, 4.2Mm; Pitch Spacing Molex - 08R6099 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 2Row, 4.2Mm; Pitch Spacing Molex
08R6099
Connector, Header, 14Pos, 2Row, 4.2Mm; Pitch Spacing Molex 08R6099
CONNECTOR, HEADER, 14POS, 2ROW, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:14Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5566 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 2ROW, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:14Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5566 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Plug & Socket Connector, Header, 14 Position, 4.2Mm; Product Range Molex - 56H8149 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 14 Position, 4.2Mm; Product Range Molex
56H8149
Plug & Socket Connector, Header, 14 Position, 4.2Mm; Product Range Molex 56H8149
PLUG & SOCKET CONNECTOR, HEADER, 14 POSITION, 4.2MM; Product Range:Mini-Fit Jr. 5566 Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:4.2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Colour:Ivory RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 14 POSITION, 4.2MM; Product Range:Mini-Fit Jr. 5566 Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:4.2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Colour:Ivory RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1041108-39-28-8140 08R6099 56H8149
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 14Pos, 2Row, 4.2Mm; Pitch Spacing Molex Plug & Socket Connector, Header, 14 Position, 4.2Mm; Product Range Molex
Product Type IC Headers IC Headers IC Socket; IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal .082
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
17+17 Pos. Male DIL Cable Housing, Latches - G125-3043496L4 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Array PoP Test: Euclid Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details