CONNECTOR HOUSING, PLUG, 5POS; Product Range:Mini-Fit Jr. 5559 Series; Gender:Plug; No. of Positions:5Ways; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5558, 30490 & Mini-Fit Plus 46012 Series Pin Contacts; SVHC:No SVHC RoHS Compliant: Yes
PLUG, NYLON, 5POS; Product Range:Mini-Fit Jr. Series; Gender:Plug; No. of Positions:5Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 07AH5111 |
| Product Name | Connector Housing, Plug, 5Pos; Product Range Molex |