CONNECTOR HOUSING, RCPT, 4POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts; SVHC:No RoHS Compliant: Yes
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:4Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 98K8987 |
| Product Name | Connector Housing, Rcpt, 4Pos; Product Range Molex |