Molex Connector Housing, Plug, 3Pos; Product Range Molex 39-01-4036

Description
CONNECTOR HOUSING, PLUG, 3POS; Product Range:Mini-Fit Jr. 5559 Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5558, 30490 & Mini-Fit Plus 46012 Series Pin Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 3POS; Product Range:Mini-Fit Jr. 5559 Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5558, 30490 & Mini-Fit Plus 46012 Series Pin Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 3Pos; Product Range Molex - 98K8986 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 3Pos; Product Range Molex
98K8986
Connector Housing, Plug, 3Pos; Product Range Molex 98K8986
CONNECTOR HOUSING, PLUG, 3POS; Product Range:Mini-Fit Jr. 5559 Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5558, 30490 & Mini-Fit Plus 46012 Series Pin Contacts; SVHC:No SVHC RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 3POS; Product Range:Mini-Fit Jr. 5559 Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5558, 30490 & Mini-Fit Plus 46012 Series Pin Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98K8986
Product Name Connector Housing, Plug, 3Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details