Molex Connectors Crimp Housings, Commercial, Unreviewed 39-01-3063

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Housings, Commercial, Unreviewed - 39-01-3063 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Unreviewed
39-01-3063
Connectors Crimp Housings, Commercial, Unreviewed 39-01-3063
MINIFITJRPLG FREEHNG /DH V-2 CKT

MINIFITJRPLG FREEHNG /DH V-2 CKT

Buy Now
Wire Housings & Plugs - 6795818P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6795818P
Wire Housings & Plugs 6795818P
Molex 39-01-3063 Connector Housing

Molex 39-01-3063 Connector Housing

Supplier's Site
Wire Housings & Plugs - 6795818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6795818
Wire Housings & Plugs 6795818
Molex 39-01-3063 Connector Housing

Molex 39-01-3063 Connector Housing

Supplier's Site
PLUG HOUSING-FREE HANGING;94V-2;6 CIRCUITS - 70190722 - Allied Electronics, Inc.
Fort Worth, TX, USA
PLUG HOUSING-FREE HANGING;94V-2;6 CIRCUITS
70190722
PLUG HOUSING-FREE HANGING;94V-2;6 CIRCUITS 70190722
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

Supplier's Site
Minifitjrplg Freehng /dh V-2 6Ckt Rohs Compliant Molex - 26AC7220 - Newark, An Avnet Company
Chicago, IL, United States
Minifitjrplg Freehng /dh V-2 6Ckt Rohs Compliant Molex
26AC7220
Minifitjrplg Freehng /dh V-2 6Ckt Rohs Compliant Molex 26AC7220
MINIFITJRPLG FREEHNG /DH V-2 6CKT ROHS COMPLIANT: YES

MINIFITJRPLG FREEHNG /DH V-2 6CKT ROHS COMPLIANT: YES

Supplier's Site
Connector Housing, Plug, 6Pos; Product Range Molex - 18M9791 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 6Pos; Product Range Molex
18M9791
Connector Housing, Plug, 6Pos; Product Range Molex 18M9791
CONNECTOR HOUSING, PLUG, 6POS; Product Range:Mini-Fit Jr. 5559 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5558, 30490 & Mini-Fit Plus 46012 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 6POS; Product Range:Mini-Fit Jr. 5559 Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5558, 30490 & Mini-Fit Plus 46012 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-01-3063 39-01-3063 6795818P 6795818 70190722 26AC7220 18M9791
Product Name Connectors Crimp Housings, Commercial, Unreviewed Wire Housings & Plugs Wire Housings & Plugs PLUG HOUSING-FREE HANGING;94V-2;6 CIRCUITS Minifitjrplg Freehng /dh V-2 6Ckt Rohs Compliant Molex Connector Housing, Plug, 6Pos; Product Range Molex
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Straight Straight
Mounting Cable mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details