The 7821C is a 1.85mm female to 1.85mm male coaxial adapter designed for high-frequency measurements up to 67 GHz, with usable operation to 70 GHz. It has a length of 0.750 inches (1.905 cm) and complies with IEEE 287 GPC1.85 standards. The adapter is phase matched for use in two-port VNA calibrations and maintains low VSWR: ≤1.15 from 40.0 to 67.0 GHz. Constructed for durability, it supports repeated connections without degrading performance.
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 7821C |
| Product Name | Coaxial Adapters |
| Gender | Male / Plug; Female / Jack |