Molex Connector Housing, Plug, 16Pos; Product Range Molex 39-01-2166

Description
CONNECTOR HOUSING, PLUG, 16POS; Product Range:Mini-Fit Jr. 5559 Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5558, 30490 & Mini-Fit Plus 46012 Series Pin Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 16POS; Product Range:Mini-Fit Jr. 5559 Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5558, 30490 & Mini-Fit Plus 46012 Series Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 16Pos; Product Range Molex - 95H7579 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 16Pos; Product Range Molex
95H7579
Connector Housing, Plug, 16Pos; Product Range Molex 95H7579
CONNECTOR HOUSING, PLUG, 16POS; Product Range:Mini-Fit Jr. 5559 Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5558, 30490 & Mini-Fit Plus 46012 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 16POS; Product Range:Mini-Fit Jr. 5559 Series; Gender:Plug; No. of Positions:16Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5558, 30490 & Mini-Fit Plus 46012 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 95H7579
Product Name Connector Housing, Plug, 16Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details