Molex Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) 39-01-2040

Description
NEW MINI FIT CONN REC HSG
Request a Quote Datasheet
Description
NEW MINI FIT CONN REC HSG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) - 39-01-2040 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt)
39-01-2040
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) 39-01-2040
NEW MINI FIT CONN REC HSG

NEW MINI FIT CONN REC HSG

Buy Now
Singapore, Singapore
13A 600V Electronic Connector
2027-39-01-2040
13A 600V Electronic Connector 2027-39-01-2040
4 Pos Female Crimp Power Connector, 13A, 600V, Straight Product overview: 39-01-2040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-01-2040 can be used for catalog matching and distributor lookup.

4 Pos Female Crimp Power Connector, 13A, 600V, Straight Product overview: 39-01-2040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-01-2040 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 39-01-2040 - 1038350-39-01-2040 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 39-01-2040
1038350-39-01-2040
Circular Connectors - Circular Connectors - Housings - 39-01-2040 1038350-39-01-2040
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038350-39-01-2040 Packaging: Bulk Number of Positions: 4 Pitch: 4.2 mm Color: Natural Connector Type: Socket Number of Rows: 2 Row Spacing: 4.2 mm Termination: Crimp Contact Material: Brass Voltage Rating: 600 V Current Rating: 13 A Number of Contacts: 4 Gender: Receptacle Length: 9.6 mm Housing Material: Nylon Approvals: CSA, TUV, UL Orientation: Straight Housing Color: Natural Contact Resistance: 10 mΩ Height: 14.1 mm Material: Nylon Number of Pins: 4 Width: 15.1 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 15-97-9041; 03-06-1044; 172258-1004; 1-1123722-4; 770849-3; 2132781-30039012040; 039012040; 39-01-2040.; 3901-2040; 39012040; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 19.6 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Voltage Rating (AC): 250 V Max Voltage Rating (AC): 600 V Max Voltage Rating (DC): 600.6 kV Voltage Rating (DC): 250 V REACH SVHC: Unknown Flammability Rating: UL94 V-2 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038350-39-01-2040
Packaging: Bulk
Number of Positions: 4
Pitch: 4.2 mm
Color: Natural
Connector Type: Socket
Number of Rows: 2
Row Spacing: 4.2 mm
Termination: Crimp
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 13 A
Number of Contacts: 4
Gender: Receptacle
Length: 9.6 mm
Housing Material: Nylon
Approvals: CSA, TUV, UL
Orientation: Straight
Housing Color: Natural
Contact Resistance: 10 mΩ
Height: 14.1 mm
Material: Nylon
Number of Pins: 4
Width: 15.1 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 15-97-9041; 03-06-1044; 172258-1004; 1-1123722-4; 770849-3; 2132781-30039012040; 039012040; 39-01-2040.; 3901-2040; 39012040;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 19.6 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 600 V
Max Voltage Rating (DC): 600.6 kV
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Flammability Rating: UL94 V-2
Glow Wire Compliant: Non-compliant

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wire Housings & Plugs - 4841754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4841754
Wire Housings & Plugs 4841754
Molex 39-01-2040 Crimp Connector Housing

Molex 39-01-2040 Crimp Connector Housing

Supplier's Site
Wire Housings & Plugs - 4841754P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4841754P
Wire Housings & Plugs 4841754P
Molex 39-01-2040 Crimp Connector Housing

Molex 39-01-2040 Crimp Connector Housing

Supplier's Site
Wire Housings & Plugs - 1891369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1891369
Wire Housings & Plugs 1891369
Molex 39-01-2040 Crimp Connector Housing

Molex 39-01-2040 Crimp Connector Housing

Supplier's Site
RECEPTACLE HOUSING;94V-2;4 CIRCUITS - 70190698 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECEPTACLE HOUSING;94V-2;4 CIRCUITS
70190698
RECEPTACLE HOUSING;94V-2;4 CIRCUITS 70190698
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

Supplier's Site
Plug & Socket Housing, Receptacle, 4 Position, 4.2Mm; Product Range Molex - 26AC7193 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, 4 Position, 4.2Mm; Product Range Molex
26AC7193
Plug & Socket Housing, Receptacle, 4 Position, 4.2Mm; Product Range Molex 26AC7193
PLUG & SOCKET HOUSING, RECEPTACLE, 4 POSITION, 4.2MM; PRODUCT RANGE:MINI-FIT JR. SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS ; PITCH SPACING:4.2MM; FOR USE WITH:5556, 45750 SERIES SOCKET CRIMP TERMINALS; COLOUR:NATURAL ROHS COMPLIANT: YES

PLUG & SOCKET HOUSING, RECEPTACLE, 4 POSITION, 4.2MM; PRODUCT RANGE:MINI-FIT JR. SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS; PITCH SPACING:4.2MM; FOR USE WITH:5556, 45750 SERIES SOCKET CRIMP TERMINALS; COLOUR:NATURAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-01-2040 2027-39-01-2040 1038350-39-01-2040 39-01-2040 4841754 4841754P 1891369 70190698 26AC7193
Product Name Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) 13A 600V Electronic Connector Circular Connectors - Circular Connectors - Housings - 39-01-2040 Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs RECEPTACLE HOUSING;94V-2;4 CIRCUITS Plug & Socket Housing, Receptacle, 4 Position, 4.2Mm; Product Range Molex
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Male / Plug; Female / Jack
Termination Crimp Crimp Crimp
Voltage Rating 600 volts 600 volts
Current Rating 13.0 amps 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10025026-30202PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details