Molex Wire Housings & Plugs 39-01-2021

Description
Molex 39-01-2021 Connector Housing
Request a Quote Datasheet
Description
Molex 39-01-2021 Connector Housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Housings & Plugs - 4841811P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4841811P
Wire Housings & Plugs 4841811P
Molex 39-01-2021 Connector Housing

Molex 39-01-2021 Connector Housing

Supplier's Site
Wire Housings & Plugs - 4841811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4841811
Wire Housings & Plugs 4841811
Molex 39-01-2021 Connector Housing

Molex 39-01-2021 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1888802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1888802
Wire Housings & Plugs 1888802
Molex 39-01-2021 Connector Housing

Molex 39-01-2021 Connector Housing

Supplier's Site
Singapore, Singapore
13A 600V Electronic Connector
2027-39-01-2021
13A 600V Electronic Connector 2027-39-01-2021
2-Pos Male Power Connector, 13A, 600V, Crimp, Panel Mount Product overview: 39-01-2021 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-01-2021 can be used for catalog matching and distributor lookup.

2-Pos Male Power Connector, 13A, 600V, Crimp, Panel Mount Product overview: 39-01-2021 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-01-2021 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 39-01-2021 - 1033496-39-01-2021 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 39-01-2021
1033496-39-01-2021
Circular Connectors - Circular Connectors - Housings - 39-01-2021 1033496-39-01-2021
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033496-39-01-2021 Packaging: Bulk Number of Positions: 2 Pitch: 4.2 mm Color: Natural Connector Type: Pin Number of Rows: 2 Row Spacing: 4.2 mm Termination: Crimp Voltage Rating: 600 V Current Rating: 13 A Number of Contacts: 2 Gender: Male Length: 10.8 mm Housing Material: Nylon Approvals: CSA, TUV, UL Orientation: Straight Housing Color: Natural Contact Resistance: 10 mΩ Height: 11.6 mm Material: Nylon Number of Pins: 2 Width: 11.6 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 1586018-2; 794953-2; 1969599-2; 39-01-3023; 39-30-1020; 39-28-10230039012021 ; 0039012021-; 039012021; 39-01-2021.; 3901-2021; 39012021; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 23.9 mm Lead Free: Yes Mount: Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Voltage Rating (AC): 250 V Max Voltage Rating (AC): 600 V Max Voltage Rating (DC): 600.6 kV Voltage Rating (DC): 250 V REACH SVHC: Unknown Flammability Rating: UL94 V-2 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033496-39-01-2021
Packaging: Bulk
Number of Positions: 2
Pitch: 4.2 mm
Color: Natural
Connector Type: Pin
Number of Rows: 2
Row Spacing: 4.2 mm
Termination: Crimp
Voltage Rating: 600 V
Current Rating: 13 A
Number of Contacts: 2
Gender: Male
Length: 10.8 mm
Housing Material: Nylon
Approvals: CSA, TUV, UL
Orientation: Straight
Housing Color: Natural
Contact Resistance: 10 mΩ
Height: 11.6 mm
Material: Nylon
Number of Pins: 2
Width: 11.6 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 1586018-2; 794953-2; 1969599-2; 39-01-3023; 39-30-1020; 39-28-10230039012021; 0039012021-; 039012021; 39-01-2021.; 3901-2021; 39012021;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 23.9 mm
Lead Free: Yes
Mount: Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 600 V
Max Voltage Rating (DC): 600.6 kV
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Flammability Rating: UL94 V-2
Glow Wire Compliant: Non-compliant

Buy Now
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) - 39-01-2021 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt)
39-01-2021
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) 39-01-2021
2CKT NEW MINI FIT HOUSING

2CKT NEW MINI FIT HOUSING

Buy Now
2Ckt New Mini Fit Housing 555902P Rohs Compliant Molex - 26AC7191 - Newark, An Avnet Company
Chicago, IL, United States
2Ckt New Mini Fit Housing 555902P Rohs Compliant Molex
26AC7191
2Ckt New Mini Fit Housing 555902P Rohs Compliant Molex 26AC7191
2CKT NEW MINI FIT HOUSING 555902P ROHS COMPLIANT: YES

2CKT NEW MINI FIT HOUSING 555902P ROHS COMPLIANT: YES

Supplier's Site Datasheet
PLUG HOUSING-PANEL MOUNT;94V-2;2 CIRCUITS - 70190712 - Allied Electronics, Inc.
Fort Worth, TX, USA
PLUG HOUSING-PANEL MOUNT;94V-2;2 CIRCUITS
70190712
PLUG HOUSING-PANEL MOUNT;94V-2;2 CIRCUITS 70190712
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4841811P 4841811 1888802 2027-39-01-2021 39-01-2021 1033496-39-01-2021 39-01-2021 26AC7191 70190712
Product Name Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs 13A 600V Electronic Connector Circular Connectors - Circular Connectors - Housings - 39-01-2021 Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) 2Ckt New Mini Fit Housing 555902P Rohs Compliant Molex PLUG HOUSING-PANEL MOUNT;94V-2;2 CIRCUITS
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Straight Straight Straight
Mounting Cable mount Panel mount Panel
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
MicroSpace™ 1.27mm - 10143535-105KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; PC Card Connector; Wire to Board Connector; Wire to Wire Connector
Termination Surface Mount
Voltage Rating 48 volts
View Details
3 suppliers
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
RF Connectors - 1060875-2 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
5 suppliers