Connector
CUT STRIP - MINIFIT TERM CRP MALE C BZ TI 18-24
Manufacturer: Molex, LLC
Win Source Part Number: 906699-39-00-0126
Series: *
Package: Box
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.90.4000
Wire Terminal Product overview: 39-00-0126 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-39-00-0126 can be used for catalog matching and distributor lookup.
CONTACT, PIN, 24-18AWG, CRIMP ROHS COMPLIANT: YES
CONTACT, PIN, 24-18AWG, CRIMP; PRODUCT RANGE:MINI-FIT JR. 5558 SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:MOLEX MINI-FIT JR. 5559, MINI-FIT ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 39-00-0126 | 39-00-0126 | 906699-39-00-0126 | 332-39-00-0126 | 03AH4026 | 02AH7305 |
| Product Name | Connectors | Rectangular Connectors - 39-00-0126 | Electronic Connector | Contact, Pin, 24-18Awg, Crimp Rohs Compliant Molex | Contact, Pin, 24-18Awg, Crimp; Product Range Molex | |
| Connector Type | Rectangular Connectors, Heavy Duty | |||||
| Gender | Male / Plug | |||||
| Termination | Crimp | CRIMP |