Connector
Female Signal Terminal, 9A, 600V, 1.25mm Pitch, Crimp Product overview: 39-00-0079 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-39-00-0079 can be used for catalog matching and distributor lookup.
CUT STRIP - MINIFIT TERM CRP FEM CHN BZ 16AWG
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Connector Type:Contact RoHS Compliant: Yes
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Connector Type:Contact RoHS Compliant: Yes
Contact, Mini-Fitr Jr.T, 5556 Series, Socket, 16 AWG, 16 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 39-00-0079 | 332-39-00-0079 | 39-00-0079 | 02H5653 | 35X2757 |
| Product Name | 9A 600V Electronic Connector | Connectors | Contact, Socket, 16Awg, Crimp; Product Range Molex | Contact, Mini-Fitr Jr.t, 5556 Series, Socket, 16 Awg, 16 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex | |
| Gender | Female / Jack |