Molex 9A 600V Electronic Connector 39-00-0077

Description
Female Signal Terminal, 9A, 600V, Brass/Bronze, Tin/Copper Plating Product overview: 39-00-0077 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-39-00-0077 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Signal Terminal, 9A, 600V, Brass/Bronze, Tin/Copper Plating Product overview: 39-00-0077 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-39-00-0077 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9A 600V Electronic Connector
332-39-00-0077
9A 600V Electronic Connector 332-39-00-0077
Female Signal Terminal, 9A, 600V, Brass/Bronze, Tin/Copper Plating Product overview: 39-00-0077 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-39-00-0077 can be used for catalog matching and distributor lookup.

Female Signal Terminal, 9A, 600V, Brass/Bronze, Tin/Copper Plating Product overview: 39-00-0077 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-39-00-0077 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 39-00-0077 - 1128346-39-00-0077 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 39-00-0077
1128346-39-00-0077
Rectangular Connectors - 39-00-0077 1128346-39-00-0077
Manufacturer: Molex, LLC Win Source Part Number: 1128346-39-00-0077 Manufacturer Homepage: www.molex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Communications & Networking, Industrial, Automation & Process Control

Manufacturer: Molex, LLC
Win Source Part Number: 1128346-39-00-0077
Manufacturer Homepage: www.molex.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Communications & Networking, Industrial, Automation & Process Control

Buy Now
Contact, Socket, 16Awg, Crimp; Product Range Molex - 56H7617 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16Awg, Crimp; Product Range Molex
56H7617
Contact, Socket, 16Awg, Crimp; Product Range Molex 56H7617
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes

CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 16Awg, Crimp; Product Range Molex - 28X2740 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16Awg, Crimp; Product Range Molex
28X2740
Contact, Socket, 16Awg, Crimp; Product Range Molex 28X2740
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes

CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 16Awg, Crimp; Product Range Molex - 97Y3458 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16Awg, Crimp; Product Range Molex
97Y3458
Contact, Socket, 16Awg, Crimp; Product Range Molex 97Y3458
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Mini-Fit Jr. 5557, RoHS Compliant: Yes

CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Mini-Fit Jr. 5557, RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-39-00-0077 1128346-39-00-0077 56H7617
Product Name 9A 600V Electronic Connector Rectangular Connectors - 39-00-0077 Contact, Socket, 16Awg, Crimp; Product Range Molex
Gender Female / Jack
Termination Crimp Crimp
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 180 Housing, Red - 1381G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
2 suppliers