Molex Terminal Blocks - Barrier Blocks 389690004

Description
CONN BARRIER STRIP 4CIRC 0.5"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 4CIRC 0.5"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - WM13207-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
WM13207-ND
Terminal Blocks - Barrier Blocks WM13207-ND
CONN BARRIER STRIP 4CIRC 0.5"

CONN BARRIER STRIP 4CIRC 0.5"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number WM13207-ND
Product Name Terminal Blocks - Barrier Blocks
Mounting Options PCB; Terminal Strip
Operating Temperature -40 to 120 C (-40 to 248 F)
Terminal Block Type Barrier Block
Contacts Pitch 12.70 mm (0.50 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986835-6 - TE Connectivity
Specs
Mounting Options PCB
Approvals Not EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-7645-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Metric Pin Spacing Tubular Screw Clamp Plug - 30.309 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
4 suppliers
Contact elements - Contact element EF - (N) - EF10.2 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details