Barrier Terminal Blocks 2P 12.7MM TERM STRP SR W/OUT MNT END
TERMINAL BLOCK, BARRIER, 2POS, 8AWG; Pitch Spacing:12.7mm; No. of Rows:1 Row; No. of Positions:2Positions
Barrier Terminal Blocks 2P 12.7MM TERM STRP SR W/OUT MNT END
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 38969-0002 | 59R2078 | 38969-0002 |
| Product Name | Barrier Terminal Blocks | Terminal Block, Barrier, 2Pos, 8Awg; Pitch Spacing Molex | Terminal Blocks |
| Mounting Options | Panel Mount | ||
| Termination Options | Screw Clamp; Screw | ||
| Approvals | VDE Component Mark; RoHS Compliant | ||
| Operating Temperature | -40 to 120 C (-40 to 248 F) | ||
| Terminal Block Type | Barrier Terminal Blocks |