Dble Row Terminal Strp, Series 78000, 20 amp, Clsd Bk Construc., 6 position
TERMINAL BLOCK, BARRIER, 6POS, 14AWG; No. of Rows:2 Row; No. of Positions:6Positions
Barrier Terminal Blocks .438 CLOSED BOTM 6P screw terminal style
| Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 70111198 | 72K2079 | 38780-0106 |
| Product Name | Dble Row Terminal Strp, Series 78000, 20 amp, Clsd Bk Construc., 6 position | Terminal Block, Barrier, 6Pos, 14Awg; No. Of Rows Molex | Barrier Terminal Blocks |
| Mounting Options | Terminal Strip | ||
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Dual level | Barrier Terminal Blocks | |
| # of Contacts | 6 | 6 |