Molex Dbl Row Terminal Strp, Series 78000, 20amp, Clsd bk construc., 2 position 38780-0102

Description
Dbl Row Terminal Strp, Series 78000, 20amp, Clsd bk construc., 2 position
Datasheet
Description
Dbl Row Terminal Strp, Series 78000, 20amp, Clsd bk construc., 2 position
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dbl Row Terminal Strp, Series 78000, 20amp, Clsd bk construc., 2 position - 70111195 - Allied Electronics, Inc.
Fort Worth, TX, USA
Dbl Row Terminal Strp, Series 78000, 20amp, Clsd bk construc., 2 position
70111195
Dbl Row Terminal Strp, Series 78000, 20amp, Clsd bk construc., 2 position 70111195
Dbl Row Terminal Strp, Series 78000, 20amp, Clsd bk construc., 2 position

Dbl Row Terminal Strp, Series 78000, 20amp, Clsd bk construc., 2 position

Supplier's Site
Barrier Terminal Blocks - 38780-0102 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38780-0102
Barrier Terminal Blocks 38780-0102
Barrier Terminal Blocks .438 CLOSED BOTM 2P screw terminal style

Barrier Terminal Blocks .438 CLOSED BOTM 2P screw terminal style

Buy Now Datasheet
Terminal Block, Barrier, 2Pos, 14Awg; No. Of Rows Molex - 72K2076 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2Pos, 14Awg; No. Of Rows Molex
72K2076
Terminal Block, Barrier, 2Pos, 14Awg; No. Of Rows Molex 72K2076
TERMINAL BLOCK, BARRIER, 2POS, 14AWG; No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.11mm; Rated Current:15A; Rated Voltage:300V; Product Range:38780 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 2POS, 14AWG; No. of Rows:2 Row; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.11mm; Rated Current:15A; Rated Voltage:300V; Product Range:38780 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 70111195 38780-0102 72K2076
Product Name Dbl Row Terminal Strp, Series 78000, 20amp, Clsd bk construc., 2 position Barrier Terminal Blocks Terminal Block, Barrier, 2Pos, 14Awg; No. Of Rows Molex
Mounting Options Terminal Strip
Approvals CSA Mark (US, NRTL/C); UL Listing Mark VDE Component Mark; UL 94 V-0
Terminal Block Type Dual level Barrier Terminal Blocks
# of Contacts 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.152 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2001-1409 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers