Molex Terminal Blocks - Barrier Blocks 387700308

Description
CONN BARRIER STRIP 8CIRC 0.375"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 8CIRC 0.375"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 0387700308-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
0387700308-ND
Terminal Blocks - Barrier Blocks 0387700308-ND
CONN BARRIER STRIP 8CIRC 0.375"

CONN BARRIER STRIP 8CIRC 0.375"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 0387700308-ND
Product Name Terminal Blocks - Barrier Blocks
Mounting Options Terminal Strip; Chassis, Panel
Features Flange
Terminal Block Type Barrier Block
Contacts Pitch 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2870.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H1.00/6-D
North American 18 AWG
View Details
Ground terminal block - 2004-1207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details