MOLEX
38770-0504 -- CB BTS STD 10A 4 ASY MOLEX
Molex
Cb Bts Std 10A 4 Asy Molex
38770-0504
Description
CB BTS STD 10A 4 ASY
Description
CB BTS STD 10A 4 ASY
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
59R1891 |
|
Product Name
|
Cb Bts Std 10A 4 Asy Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details
2 suppliers