Double Row, .375 Low Profile, Barrier Terminal Block, 6P screw terminal style, closed back
The series 77 is the low profile version of our popular series 76 double row barrier terminal strip. The wide variety of screw, quick connect and solder hardware options can solve the most demanding applications. Made in the USA, all Beau terminal blocks embody the highest quality standards in the industry-using the finest materials and world class manufacturing processes. They meet or exceed all applicable industry standards.
Barrier Terminal Blocks .375 LOW PROFILE 6P screw terminal style
TERMINAL BLOCK, BARRIER, 6POS, 14AWG; No. of Rows:2 Row; No. of Positions:6Positions
| Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 70111179 | 38770-0106 | 72K2067 |
| Product Name | Double Row Terminal Strp, Series 77000,20 amp, Clsd back construc., 6 position | Barrier Terminal Blocks | Terminal Block, Barrier, 6Pos, 14Awg; No. Of Rows Molex |
| Mounting Options | Terminal Strip | ||
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Dual level | Barrier Terminal Blocks | |
| # of Contacts | 6 | 6 |