CONN BARRIER STRP 18CIRC 0.375"
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | WM23139-ND |
| Product Name | Terminal Blocks - Barrier Blocks |
| Mounting Options | Terminal Strip; Chassis, Panel |
| Features | Flange |
| Operating Temperature | -40 to 110 C (-40 to 230 F) |
| Terminal Block Type | Barrier Block |