Molex Terminal Block, Barrier, 9Pos, 14Awg; No. Of Rows Molex 38760-0309

Description
TERMINAL BLOCK, BARRIER, 9POS, 14AWG; No. of Rows:2 Row; No. of Positions:9Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:38760 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 9POS, 14AWG; No. of Rows:2 Row; No. of Positions:9Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:38760 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 9Pos, 14Awg; No. Of Rows Molex - 25M3149 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 9Pos, 14Awg; No. Of Rows Molex
25M3149
Terminal Block, Barrier, 9Pos, 14Awg; No. Of Rows Molex 25M3149
TERMINAL BLOCK, BARRIER, 9POS, 14AWG; No. of Rows:2 Row; No. of Positions:9Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:38760 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 9POS, 14AWG; No. of Rows:2 Row; No. of Positions:9Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:38760 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Barrier Terminal Blocks - 38760-0309 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38760-0309
Barrier Terminal Blocks 38760-0309
Barrier Terminal Blocks CB BTS STD 9 ASY CB BTS STD 9 ASY

Barrier Terminal Blocks CB BTS STD 9 ASY CB BTS STD 9 ASY

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 25M3149 38760-0309
Product Name Terminal Block, Barrier, 9Pos, 14Awg; No. Of Rows Molex Barrier Terminal Blocks
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437403-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
View Details
3 suppliers
PBE Turret Terminal Board - 604-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 5
Body Material Phenolic, XP
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
Type 94.13 - PCB socket - 9413 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals EAC-1, IMQ-grande, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details