Molex Dbl Row Terminal Strp, Series 76000, 20amp, High barrier, Clsd bk, 14 position 38760-0114

Description
Dbl Row Terminal Strp, Series 76000, 20amp, High barrier, Clsd bk, 14 position
Datasheet
Description
Dbl Row Terminal Strp, Series 76000, 20amp, High barrier, Clsd bk, 14 position
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dbl Row Terminal Strp, Series 76000, 20amp, High barrier, Clsd bk, 14 position - 70110988 - Allied Electronics, Inc.
Fort Worth, TX, USA
Dbl Row Terminal Strp, Series 76000, 20amp, High barrier, Clsd bk, 14 position
70110988
Dbl Row Terminal Strp, Series 76000, 20amp, High barrier, Clsd bk, 14 position 70110988
Dbl Row Terminal Strp, Series 76000, 20amp, High barrier, Clsd bk, 14 position

Dbl Row Terminal Strp, Series 76000, 20amp, High barrier, Clsd bk, 14 position

Supplier's Site
Barrier Terminal Blocks - 38760-0114 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38760-0114
Barrier Terminal Blocks 38760-0114
Barrier Terminal Blocks CB BTS STD 14 ASY

Barrier Terminal Blocks CB BTS STD 14 ASY

Buy Now Datasheet
Terminal Block, Barrier, 14Pos, 14Awg; No. Of Rows Molex - 72K2059 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 14Pos, 14Awg; No. Of Rows Molex
72K2059
Terminal Block, Barrier, 14Pos, 14Awg; No. Of Rows Molex 72K2059
TERMINAL BLOCK, BARRIER, 14POS, 14AWG; No. of Rows:2 Row; No. of Positions:14Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:38760 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 14POS, 14AWG; No. of Rows:2 Row; No. of Positions:14Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:38760 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 70110988 38760-0114 72K2059
Product Name Dbl Row Terminal Strp, Series 76000, 20amp, High barrier, Clsd bk, 14 position Barrier Terminal Blocks Terminal Block, Barrier, 14Pos, 14Awg; No. Of Rows Molex
Mounting Options Terminal Strip Panel Mount
Approvals CSA Mark (US, NRTL/C); UL Listing Mark VDE Component Mark; RoHS Compliant
Terminal Block Type Dual level Barrier Terminal Blocks
# of Contacts 14 14
North American 12 to 24 AWG 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Single Row and Tri-Barrier Blocks - HD-338-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
Through terminal block - 2002-1604 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers