Molex Barrier Terminal Blocks 38760-0110

Description
Barrier Terminal Blocks .375 PCB 10P screw terminal dual
Datasheet
Description
Barrier Terminal Blocks .375 PCB 10P screw terminal dual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 38760-0110 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38760-0110
Barrier Terminal Blocks 38760-0110
Barrier Terminal Blocks .375 PCB 10P screw terminal dual

Barrier Terminal Blocks .375 PCB 10P screw terminal dual

Buy Now Datasheet
Dbld Row Terminal strp, Series 76000, 20 amp, High barrier, Clsd bk, 10 position - 70110986 - Allied Electronics, Inc.
Fort Worth, TX, USA
Dbld Row Terminal strp, Series 76000, 20 amp, High barrier, Clsd bk, 10 position
70110986
Dbld Row Terminal strp, Series 76000, 20 amp, High barrier, Clsd bk, 10 position 70110986
Dbld Row Terminal strp, Series 76000, 20 amp, High barrier, Clsd bk, 10 position

Dbld Row Terminal strp, Series 76000, 20 amp, High barrier, Clsd bk, 10 position

Supplier's Site
Terminal Block, Barrier, 10Pos, 14Awg; No. Of Rows Molex - 72K2058 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 10Pos, 14Awg; No. Of Rows Molex
72K2058
Terminal Block, Barrier, 10Pos, 14Awg; No. Of Rows Molex 72K2058
TERMINAL BLOCK, BARRIER, 10POS, 14AWG; No. of Rows:2 Row; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:38760 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 10POS, 14AWG; No. of Rows:2 Row; No. of Positions:10Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:38760 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Tb, Barrier, 10Pos, 2Row, 9.53Mm Rohs Compliant Molex - 99AJ5854 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Barrier, 10Pos, 2Row, 9.53Mm Rohs Compliant Molex
99AJ5854
Tb, Barrier, 10Pos, 2Row, 9.53Mm Rohs Compliant Molex 99AJ5854
TB, BARRIER, 10POS, 2ROW, 9.53MM ROHS COMPLIANT: YES

TB, BARRIER, 10POS, 2ROW, 9.53MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 38760-0110 70110986 72K2058 99AJ5854
Product Name Barrier Terminal Blocks Dbld Row Terminal strp, Series 76000, 20 amp, High barrier, Clsd bk, 10 position Terminal Block, Barrier, 10Pos, 14Awg; No. Of Rows Molex Tb, Barrier, 10Pos, 2Row, 9.53Mm Rohs Compliant Molex
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0 CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Barrier Terminal Blocks Dual level
# of Contacts 10 10
Contacts Pitch 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546296-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
TERM BLCK PNL MTD 1P 45A BLK - 1492-25T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 39T6462 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers