TERMINAL BLOCK, BARRIER, 5POS, 14AWG; No. of Rows:2 Row; No. of Positions:5Positions
Barrier Terminal Blocks .375 PCB 5P screw terminal dual
Dbl Row Terminal Strp, Series 76000, 20amp, High Barrier, Clsd Bk, 5 position
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 72K2055 | 38760-0105 | 70110981 |
| Product Name | Terminal Block, Barrier, 5Pos, 14Awg; No. Of Rows Molex | Barrier Terminal Blocks | Dbl Row Terminal Strp, Series 76000, 20amp, High Barrier, Clsd Bk, 5 position |
| North American | 22 to 14 AWG | 24 to 12 AWG | 12 to 24 AWG |
| Voltage Rating | 300 volts | 300 volts | 300 volts |
| Current Rating | 15 amps | 20 amps | 20 amps |
| Approvals | VDE Component Mark; UL 94 V-0 | CSA Mark (US, NRTL/C); UL Listing Mark |