Molex Terminal Blocks - 38750-6115 38750-6115

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965083-38750-6115 Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965083-38750-6115 Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38750-6115 - 965083-38750-6115 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 38750-6115
965083-38750-6115
Terminal Blocks - 38750-6115 965083-38750-6115
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965083-38750-6115 Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965083-38750-6115
Categories: Terminal Blocks
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Sr Bts Pc Cs 15 Asy Molex - 30B1410 - Newark, An Avnet Company
Chicago, IL, United States
Sr Bts Pc Cs 15 Asy Molex
30B1410
Sr Bts Pc Cs 15 Asy Molex 30B1410
SR BTS PC CS 15 ASY

SR BTS PC CS 15 ASY

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965083-38750-6115 30B1410
Product Name Terminal Blocks - 38750-6115 Sr Bts Pc Cs 15 Asy Molex
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A54200-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Plug socket - MSSD-V - Festo Corporation
Festo Corporation
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details