Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
MOLEX
38739-0404 -- BARRIER TERMINAL BLOCKS
Molex
Barrier Terminal Blocks
38739-0404
Description
Barrier Terminal Blocks SR BTS PC 24 ASY CM
VAST STOCK CO., LIMITED
Done
Datasheet
Description
Barrier Terminal Blocks SR BTS PC 24 ASY CM
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38739-0404
Barrier Terminal Blocks
38739-0404
Barrier Terminal Blocks SR BTS PC 24 ASY CM
Barrier Terminal Blocks SR BTS PC 24 ASY CM
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Terminal Blocks
Product Number
38739-0404
Product Name
Barrier Terminal Blocks
Approvals
VDE Component Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data
Similar Products
Aratas America LLC
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors
XW4M-10D1-H1DS
Specs
Mounting Options
PCB
# of Contacts
10
Contacts Pitch
3.50 mm (0.14 inches)
View Details
2
suppliers
Finder S.p.A. con unico socio
Type 97.P2 - Socket with Push-in terminals
97P2
Specs
Termination Options
Push-in
Approvals
IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Keystone Electronics Corp.
Turret Term Board
15035
Specs
Termination Options
Turret - 1503
# of Contacts
50
Body Material
Phenolic, XP
View Details
Interpower
Terminal Block for 6 Wire Cable
82021000
Specs
Operating Temperature
-35 to 150 C (-31 to 302 F)
# of Contacts
6
Body Material
Polyamide 6.6
View Details