Molex Barrier Terminal Blocks 38729-1488

Description
Barrier Terminal Blocks 72R903-H-47-50-250
Datasheet
Description
Barrier Terminal Blocks 72R903-H-47-50-250
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 38729-1488 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38729-1488
Barrier Terminal Blocks 38729-1488
Barrier Terminal Blocks 72R903-H-47-50-250

Barrier Terminal Blocks 72R903-H-47-50-250

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 38729-1488
Product Name Barrier Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Barrier Terminal Blocks
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6644-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Terminal Block, Barrier, 2Pos, 3Awg; No. Of Rows Blockmaster Electronics - 15R7598 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details