Molex Terminal Blocks - Barrier Blocks 387206316

Description
CONN BARRIER STRP 16CIRC 0.375"
Request a Quote Datasheet
Description
CONN BARRIER STRP 16CIRC 0.375"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - WM23119-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
WM23119-ND
Terminal Blocks - Barrier Blocks WM23119-ND
CONN BARRIER STRP 16CIRC 0.375"

CONN BARRIER STRP 16CIRC 0.375"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number WM23119-ND
Product Name Terminal Blocks - Barrier Blocks
Mounting Options PCB; Terminal Strip
Operating Temperature -40 to 100 C (-40 to 212 F)
Terminal Block Type Barrier Block
Contacts Pitch 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.212 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6643-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers