Molex Terminal Blocks - Barrier Blocks 387203209

Description
CONN BARRIER STRIP 9CIRC 0.375"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 9CIRC 0.375"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - WM13922-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
WM13922-ND
Terminal Blocks - Barrier Blocks WM13922-ND
CONN BARRIER STRIP 9CIRC 0.375"

CONN BARRIER STRIP 9CIRC 0.375"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number WM13922-ND
Product Name Terminal Blocks - Barrier Blocks
Mounting Options Terminal Strip; Chassis, Panel
Features Flange
Operating Temperature -40 to 100 C (-40 to 212 F)
Terminal Block Type Barrier Block
Unlock Full Specs
to access all available technical data

Similar Products

Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-36D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 36
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Miniature Turret Term Board - 15054 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1533
# of Contacts 50
Body Material Phenolic, XP
View Details
Terminal Block, Barrier, 3 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6806 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details