Molex Barrier Terminal Blocks 38720-7510

Description
Barrier Terminal Blocks 10POS NO MNTG ENDS clamp washer
Datasheet
Description
Barrier Terminal Blocks 10POS NO MNTG ENDS clamp washer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 38720-7510 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38720-7510
Barrier Terminal Blocks 38720-7510
Barrier Terminal Blocks 10POS NO MNTG ENDS clamp washer

Barrier Terminal Blocks 10POS NO MNTG ENDS clamp washer

Buy Now Datasheet
Terminal Block,10 Contacts,0.375 Pitch,pc Tail Terminal Rohs Compliant Molex - 88F1097 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block,10 Contacts,0.375 Pitch,pc Tail Terminal Rohs Compliant Molex
88F1097
Terminal Block,10 Contacts,0.375 Pitch,pc Tail Terminal Rohs Compliant Molex 88F1097
TERMINAL BLOCK,10 CONTACTS,0.375 PITCH,PC TAIL TERMINAL ROHS COMPLIANT: YES

TERMINAL BLOCK,10 CONTACTS,0.375 PITCH,PC TAIL TERMINAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal Block, Barrier, 10Ways, 12Awg; Pitch Spacing Molex - 98K8953 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 10Ways, 12Awg; Pitch Spacing Molex
98K8953
Terminal Block, Barrier, 10Ways, 12Awg; Pitch Spacing Molex 98K8953
TERMINAL BLOCK, BARRIER, 10WAYS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:10Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:Beau 38720 Series; RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 10WAYS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:10Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:Beau 38720 Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 38720-7510 88F1097 98K8953
Product Name Barrier Terminal Blocks Terminal Block,10 Contacts,0.375 Pitch,pc Tail Terminal Rohs Compliant Molex Terminal Block, Barrier, 10Ways, 12Awg; Pitch Spacing Molex
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 130 C (-40 to 266 F)
Terminal Block Type Barrier Terminal Blocks
# of Contacts 10
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2222.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Double-deck terminal block - Carrier terminal block - Carrier terminal block for modules and plugs - 2002-2941 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details