Molex Barrier Terminal Blocks 38720-7505

Description
Barrier Terminal Blocks .375 PCB PC STYLE 5P
Datasheet
Description
Barrier Terminal Blocks .375 PCB PC STYLE 5P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 38720-7505 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38720-7505
Barrier Terminal Blocks 38720-7505
Barrier Terminal Blocks .375 PCB PC STYLE 5P

Barrier Terminal Blocks .375 PCB PC STYLE 5P

Buy Now Datasheet
Terminal Block, Barrier, 5Ways, 12Awg; Pitch Spacing Molex - 98K8951 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 5Ways, 12Awg; Pitch Spacing Molex
98K8951
Terminal Block, Barrier, 5Ways, 12Awg; Pitch Spacing Molex 98K8951
TERMINAL BLOCK, BARRIER, 5WAYS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:5Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:Beau 38720 Series; SVHC:NoRoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 5WAYS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:5Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:Beau 38720 Series; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 38720-7505 98K8951
Product Name Barrier Terminal Blocks Terminal Block, Barrier, 5Ways, 12Awg; Pitch Spacing Molex
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 130 C (-40 to 266 F)
Terminal Block Type Barrier Terminal Blocks
# of Contacts 5
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2401.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Through terminal block - 2002-1604 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details