Molex Barrier Terminal Blocks 38720-6308

Description
Barrier Terminal Blocks 9.53MM PCB TERM STRP 8 CKT
Datasheet
Description
Barrier Terminal Blocks 9.53MM PCB TERM STRP 8 CKT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 38720-6308 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38720-6308
Barrier Terminal Blocks 38720-6308
Barrier Terminal Blocks 9.53MM PCB TERM STRP 8 CKT

Barrier Terminal Blocks 9.53MM PCB TERM STRP 8 CKT

Buy Now Datasheet
Terminal Block, Barrier, 8Pos, 14Awg; Pitch Spacing Molex - 25M3037 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 8Pos, 14Awg; Pitch Spacing Molex
25M3037
Terminal Block, Barrier, 8Pos, 14Awg; Pitch Spacing Molex 25M3037
TERMINAL BLOCK, BARRIER, 8POS, 14AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Rated Current:15A; Rated Voltage:300V; Product Range:Beau 38720 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 8POS, 14AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:8Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Rated Current:15A; Rated Voltage:300V; Product Range:Beau 38720 Series RoHS Compliant: Yes

Supplier's Site
Terminal Block,8 Contacts,0.375 Pitch,pc Tail Terminal Rohs Compliant Molex - 29B6497 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block,8 Contacts,0.375 Pitch,pc Tail Terminal Rohs Compliant Molex
29B6497
Terminal Block,8 Contacts,0.375 Pitch,pc Tail Terminal Rohs Compliant Molex 29B6497
TERMINAL BLOCK,8 CONTACTS,0.375 PITCH,PC TAIL TERMINAL ROHS COMPLIANT: YES

TERMINAL BLOCK,8 CONTACTS,0.375 PITCH,PC TAIL TERMINAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 38720-6308 25M3037 29B6497
Product Name Barrier Terminal Blocks Terminal Block, Barrier, 8Pos, 14Awg; Pitch Spacing Molex Terminal Block,8 Contacts,0.375 Pitch,pc Tail Terminal Rohs Compliant Molex
Approvals VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 130 C (-40 to 266 F)
Terminal Block Type Barrier Terminal Blocks
# of Contacts 8
Contacts Pitch 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Disconnect terminal block - 2002-2951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details