Barrier Terminal Blocks .375 PCB 26P PC terminal style
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 38720-6226 |
| Product Name | Barrier Terminal Blocks |
| Approvals | UL 94 V-0 |
| Operating Temperature | -40 to 130 C (-40 to 266 F) |
| Terminal Block Type | Barrier Terminal Blocks |
| # of Contacts | 26 |
| Contacts Pitch | 9.53 mm (0.38 inches) |