Specifications. Terminal Centers: 3⁄8". Current Rating (UL): 15 amps. Voltage Rating RMS: UL recognized, Class B — 250; Class — 150. CSA Certified: 300 @ 15 amps. Insulator Material: Thermoplastic, glass-filled. UL temp. index, 95°C. UL Flame Retardant Rating: 94V-0, black. W × H: 5⁄8 × 21⁄32". Max. AWG: 14. Terminal Screws: No. 6-32 × 1⁄4" binding head screws. Steel, zinc chromate finish. PC bottom terminals are brass, bright electro-tinned.
TERMINAL BLOCK, BARRIER, 8POS, 14AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:8Positions
Barrier Terminal Blocks .375 PCB 8P PC terminal style
| Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 70110967 | 72K2046 | 38720-6208 |
| Product Name | Strip, Terminal; 14, 16, 18, 20, 22 AWG; 1; 8; Horizontal; Brass; Steel; Tin | Terminal Block, Barrier, 8Pos, 14Awg; Pitch Spacing Molex | Barrier Terminal Blocks |
| Mounting Options | Terminal Strip | ||
| North American | 22 to 14 AWG | 22 to 14 AWG | |
| Voltage Rating | 300 volts | 300 volts | |
| Current Rating | 15 amps | 15 amps | |
| Termination Options | Screw Clamp; Screw |