Molex Terminal Block, Barrier, 9Pos, 12Awg; Pitch Spacing Molex 38720-3209

Description
TERMINAL BLOCK, BARRIER, 9POS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:9Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:38720 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 9POS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:9Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:38720 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 9Pos, 12Awg; Pitch Spacing Molex - 72K2037 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 9Pos, 12Awg; Pitch Spacing Molex
72K2037
Terminal Block, Barrier, 9Pos, 12Awg; Pitch Spacing Molex 72K2037
TERMINAL BLOCK, BARRIER, 9POS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:9Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:38720 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 9POS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:9Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:38720 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Barrier Terminal Blocks - 38720-3209 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38720-3209
Barrier Terminal Blocks 38720-3209
Barrier Terminal Blocks SR BTS TT 9 ASY

Barrier Terminal Blocks SR BTS TT 9 ASY

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 72K2037 38720-3209
Product Name Terminal Block, Barrier, 9Pos, 12Awg; Pitch Spacing Molex Barrier Terminal Blocks
North American 24 to 12 AWG
Voltage Rating 300 volts 300 volts
Current Rating 25 amps 25 amps
Mounting Options Panel Mount
Termination Options Screw Clamp; Screw
Unlock Full Specs
to access all available technical data

Similar Products

20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Shield terminal block - 2002-1208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Single Row and Tri-Barrier Blocks - FTB-702-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details