Specifications. Terminal Centers: 3⁄8". Current Rating (UL): 15 amps. Voltage Rating RMS: UL recognized, Class B — 250; Class — 150. CSA Certified: 300 @ 15 amps. Insulator Material: Thermoplastic, glass-filled. UL temp. index, 95°C. UL Flame Retardant Rating: 94V-0, black. W × H: 5⁄8 × 21⁄32". Max. AWG: 14. Terminal Screws: No. 6-32 × 1⁄4" binding head screws. Steel, zinc chromate finish. PC bottom terminals are brass, bright electro-tinned.
TERMINAL BLOCK, BARRIER, 4POS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:4Positions
Barrier Terminal Blocks .375 PCB 4P SINGLE Solder turret style
| Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 70110959 | 72K2035 | 38720-3204 |
| Product Name | TERM. STRIP, INSULATED SOLDER TURRET, 4CIRCUITS | Terminal Block, Barrier, 4Pos, 12Awg; Pitch Spacing Molex | Barrier Terminal Blocks |
| Mounting Options | Terminal Strip | ||
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Single Feed Through | Barrier Terminal Blocks | |
| # of Contacts | 4 | 4 |